UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

MSS SP 139

Copper Alloy Gate, Globe, Angle, and Check Valves for Low Pressure/Low Temperature Plumbing Applications

active, Most Current
Buy Now
Organization: MSS
Publication Date: 1 January 2014
Status: active
Page Count: 14
scope:

This Standard Practice establishes requirements for copper alloy gate, globe, angle and check valves for plumbing and other purposes where a non-Class, CWP pressure and temperature rating is sufficient. This Standard Practice provides requirements for the following:

a) Pressure-Temperature Ratings

b) Materials

c) End Connections

d) Dimensions

e) Markings

f) Testing and Inspection

PURPOSE

This MSS Standard Practice establishes requirements for copper alloy gate, globe, angle, and check valves used in applications with connections and connected to materials which will not support the pressures and temperatures of applicable ANSI-approved Class standards and the requirements of MSS SP-80.

Document History

MSS SP 139
January 1, 2014
Copper Alloy Gate, Globe, Angle, and Check Valves for Low Pressure/Low Temperature Plumbing Applications
This Standard Practice establishes requirements for copper alloy gate, globe, angle and check valves for plumbing and other purposes where a non-Class, CWP pressure and temperature rating is...
January 1, 2010
Copper Alloy Gate, Globe, Angle, and Check Valves for Low Pressure/Low Temperature Plumbing Applications
This MSS Standard Practice establishes requirements for copper alloy gate, globe, angle, and check valves used in applications with connections and connected to materials which will not support the...

References

Advertisement