CEN - EN ISO 13803
Paints and varnishes - Determination of haze on paint films at 20 degrees
| Organization: | CEN |
| Publication Date: | 1 October 2014 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Paints and varnishes): | 87.040 |
scope:
This International Standard specifies a test method for determining the haze of coatings. The method is suitable for the haze measurement of non-textures coatings on plane, opaque substrates.
The use of the 20° geometry means that the method is closely related to the measurement of gloss at 20° in ISO 2813. The application of this method is intended to give improved differentiation between highgloss surfaces, for example in the field of assessment of dispersion characteristics.
Document History