JSA - JIS K 6262
Rubber, vulcanized or thermoplastic - Determination of compression set at ambient, elevated or low temperatures
| Organization: | JSA |
| Publication Date: | 20 September 2013 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Rubber): | 83.060 |
scope:
This Standard specifies methods for the determination of compression set of vulcanized and thermoplastic rubbers at ambient, elevated or low temperatures.
NOTE: The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows:
ISO 815-1 : 2008 Rubbe, vulcanized or thermoplastic - Determination of compression set - Part 1 : At ambient or elevated temperatures
ISO 815-2 : 2008 Rubbe, vulcanized or thermoplastic - Determination of compression set - Part 2 : At low temperatures (overall evaluation: MOD)
The symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21-1.
Document History