JSA - JIS A 5756

Preformed gaskets used in buildings-Classification, specifications and test methods

active, Most Current
Buy Now
Organization: JSA
Publication Date: 21 March 2013
Status: active
Page Count: 60
ICS Code (Binders. Sealing materials): 91.100.50
ICS Code (Seals): 83.140.50
scope:

This Standard specifies the preformed gaskets (hereafter referred to as "gaskets") made of vulcanized rubber or thermoplastic to be used in buildings. It applies to the following products:

a) Gaskets for use between external structural members

b) Gaskets for use between internal structural members

c) Gaskets used for attaching glasses or the like to door sets and sashes

d) Gaskets for use inside the frame and inside and outside the stiles around door sets and sashes

NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 3934: 2002 Rubber, vulcanized and thermoplastic-Preformed gaskets used in buildings-Classification, specifications and test methods (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/ lEC Guide 21-1.

 

Document History

JIS A 5756
March 21, 2013
Preformed gaskets used in buildings-Classification, specifications and test methods
This Standard specifies the preformed gaskets (hereafter referred to as "gaskets") made of vulcanized rubber or thermoplastic to be used in buildings. It applies to the following products: a)...
March 25, 2006
Building gaskets and Building structural gaskets - Materials in preformed solid vulcanizates used for sealing glazing and panels
A description is not available for this item.
December 20, 2005
Building gaskets and Building structural gaskets - Materials in preformed solid vulcanizates used for sealing glazing and panels
A description is not available for this item.
August 20, 1997
Building gaskets and Building structural gaskets - Materials in preformed solid vulcanizates used for sealing glazing and panels
A description is not available for this item.
January 1, 1989
Gaskets for Windows, Doors and Joints of Panel in Buildings
A description is not available for this item.

References

Advertisement