DIN EN ISO 16373-3
Textiles - Dyestuffs - Part 3: Method for determination of certain carcinogenic dyestuffs (method using triethylamine/methanol) (ISO 16373-3:2014)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 October 2014 |
| Status: | active |
| Page Count: | 33 |
| ICS Code (Pigments and extenders): | 87.060.10 |
| ICS Code (Textiles in general): | 59.080.01 |
scope:
This part of ISO 16373 specifies a method for the detection and quantitative determination of the presence of carcinogenic dyestuffs as listed in Table 1 in dyed, printed or coated textile products by chromatographic analysis of their extracts
Document History
DIN EN ISO 16373-3
October 1, 2014
Textiles - Dyestuffs - Part 3: Method for determination of certain carcinogenic dyestuffs (method using triethylamine/methanol) (ISO 16373-3:2014)
This part of ISO 16373 specifies a method for the detection and quantitative determination of the presence of carcinogenic dyestuffs as listed in Table 1 in dyed, printed or coated textile products...