DIN EN ISO 9902-7
Textile machinery - Noise test code - Part 7: Dyeing and finishing machinery (ISO 9902-7:2001 + Amd 1:2009 + Amd 2:2014)
| Organization: | DIN |
| Publication Date: | 1 October 2014 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Dyeing and finishing equipment): | 59.120.50 |
| ICS Code (Noise emitted by machines and equipment): | 17.140.20 |
scope:
This part of ISO 9902, taken together with ISO 9902-1, specifies the mounting, operating and measuring conditions required for the measurement, declaration and verification of noise emitted by dyeing and finishing machines.
It is applicable to engineering (grade 2) and survey (grade 3) methods, in accordance with the International Standards to which it makes normative reference, and to machines of different types used as defined in ISO 1506 for
- preparation,
- dyeing,
- printing, coating,
- fixing, wetting and drying,
- finishing,
- calendering, and
- making-up of presentation.
It is not applicable to machines for hydro (centrifugal) extraction.
NOTE Because of the high requirements on measurement conditions, grade 1 methods are normally not fesible for textile machinery.
Document History