SNZ AS/NZS 1337.4
Eye and face protection Part 4: Filters and eye protectors against laser radiation (laser eye-protectors)
| Organization: | SNZ |
| Publication Date: | 11 November 2011 |
| Status: | active |
| Page Count: | 36 |
scope:
This European Standard applies to eye-protectors used for protection against accidental exposure to laser radiation as defined in EN 60825-1:2007 in the spectral range 180 nm (0,18 μm) to 1 000 μm. It defines the requirements, test methods and marking. A guide is given in Annex B for the selection and use of laser eye-protectors.
This European Standard does not apply to protectors for intentional exposure to laser radiation.
EN 208 applies for laser adjustment eye-protectors.
NOTE Before selecting eye protection according to this European Standard, a risk assessment should first be undertaken (see Annex B).
Document History