UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

(NFPA) - NFPA T3.20.8

Quick-action coupling – Pressure rating supplement to NFPA/T2.6.1 R2-2000, Fluid power components – Method for verifying the fatigue and establishing the burst pressure rating of the pressure containing envelope of a metal fluid power quickaction coupling

active, Most Current
Buy Now
Organization: (NFPA)
Publication Date: 15 March 2000
Status: active
Page Count: 9
scope:

This standard provides: − test and statistical methods for generating fatigue-distribution data;

− test and statistical methods for verifying the pressure ratings of quick-action couplings;

− common requirements and an industry-wide philosophy for judging one type of pressure capability for quick-action couplings;

− uniform methods of product comparison. 

This standard limits conditions as follows:

− pressure-induced loadings of constant amplitude;

− product life of at least 100,000 cycles;

− pressure levels and pulse durations as defined in NFPA/T2.6.1 R2, clause 8;

− temperatures that range from the Charpy impact transition temperature to the threshold of creep sensitivity;

− environments which are chemically compatible with the materials in the pressure-containing envelope;

− materials that are aluminum, magnesium, iron, steel, stainless steel, cobalt, titanium, copper-based alloys, nickelbased alloys, or monel. Specifically excluded are creep-sensitive materials such as zinc, plastic, rubber and sealing devices;

− quick-action couplings which are connected and disconnected by a linear or rotational motion, or both;

− quick-action couplings with or without sealing means when uncoupled.

This standard encourages manufacturers to use this common method to enhance the credibility of their pressure ratings.

Document History

NFPA T3.20.8
March 15, 2000
Quick-action coupling – Pressure rating supplement to NFPA/T2.6.1 R2-2000, Fluid power components – Method for verifying the fatigue and establishing the burst pressure rating of the pressure containing envelope of a metal fluid power quickaction coupling
This standard provides: − test and statistical methods for generating fatigue-distribution data; − test and statistical methods for verifying the pressure ratings of quick-action couplings; −...
March 15, 2000
Quick-action coupling – Pressure rating supplement to NFPA/T2.6.1 R2-2000, Fluid power components – Method for verifying the fatigue and establishing the burst pressure rating of the pressure containing envelope of a metal fluid power quick-action coupling
This standard provides: − test and statistical methods for generating fatigue-distribution data; − test and statistical methods for verifying the pressure ratings of quick-action couplings; −...
March 15, 2000
Quick-Action Coupling - Pressure Rating Supplement to NFPA/T2.6.1 R2-2000, Fluid Power Components - Method for Verifying the Fatigue and Establishing the Burst Pressure Rating of the Pressure Containing Envelope of a Metal Fluid Power Quick-Action Coupling
A description is not available for this item.
March 15, 2000
Quick-Action Coupling - Pressure Rating Supplement to NFPA/T2.6.1 R2-2000, Fluid Power Components - Method for Verifying the Fatigue and Establishing the Burst Pressure Rating of the Pressure Containing Envelope of a Metal Fluid Power Quick-Action Coupling
A description is not available for this item.
April 11, 1996
Quick-Action Coupling - Pressure Rating Supplement to NFPA/T2.6.1 R1-1991, Fluid Power Systems and Products - Method for Verifying the Fatigue and Establishing the Burst Pressure Ratings of the Pressure Containing Envelope of a Metal Fluid Power Quick-Action Coupling
A description is not available for this item.
January 1, 1975
Quick Disconnect Pressure Rating Supplement No. 5 to NFPA Recom- mended Standard for Verifying the Fatigue and Static Pressure Ratings of the Pressure Containing Envelope of a Metal Fluid Power Component (T2.6.1 S5)
A description is not available for this item.

References

Advertisement