(NFPA) - NFPA T2.6.1

Fluid power components – Method for verifying the fatigue and establishing the burst pressure ratings of the pressure containing envelope of a metal fluid power component

active, Most Current
Buy Now
Organization: (NFPA)
Publication Date: 5 March 2001
Status: active
Page Count: 52
scope:

This standard provides:

− test and statistical methods for generating fatigue distribution data;

− test and statistical methods for conducting a verification of the pressure ratings on fluid power components;

− common requirements and an industry-wide philosophy in judging one type of pressure capability for fluid power components;

− uniform methods of product comparison.

This standard limits conditions as follows:

− constant amplitude, pressure induced loading of the elements that constitute or maintain the pressure containing envelope;

− product life of at least 100,000 cycles;

− defined conditions for pressure levels and pulse durations;

− temperatures from the charpy impact transition temperature to the threshold of creep sensitivity;

− environments which are chemically compatible with the materials of the pressure containing envelope;

− materials that are aluminum, magnesium, steel, iron, copper based alloys, cobalt, titanium, stainless steels, nickel steels and monel. Specifically excluded are creep sensitive materials such as: zinc, plastic, rubber and sealing devices.

This standard encourages manufacturers to use this common method to enhance the credibility of their pressure ratings.

Document History

NFPA T2.6.1
March 5, 2001
Fluid power components – Method for verifying the fatigue and establishing the burst pressure ratings of the pressure containing envelope of a metal fluid power component
This standard provides: − test and statistical methods for generating fatigue distribution data; − test and statistical methods for conducting a verification of the pressure ratings on fluid power...
March 5, 2001
Fluid Power components - Method for verifying the fatigue and establishing the burst pressure ratings of the pressure containing envelope of a metal fluid power component
This standard provides: -test and statistical methods for generating fatigue distribution data; -test and statistical methods for conducting a verification of the pressure ratings on fluid power...
March 5, 2001
Fluid power components – Method for verifying the fatigue and establishing the burst pressure ratings of the pressure containing envelope of a metal fluid power component
This standard provides: − test and statistical methods for generating fatigue distribution data; − test and statistical methods for conducting a verification of the pressure ratings on fluid power...
March 5, 2001
Fluid Power Components - Method for Verifying the Fatigue and Establishing the Burst Pressure Ratings of the Pressure Containing Envelope of a Metal Fluid Power Component
This standard provides: - test and statistical methods for generating fatigue distribution data; - test and statistical methods for conducting a verification of the pressure ratings on fluid power...
March 15, 2000
Fluid Power Components - Method for Verifying the Fatigue and Establishing the Burst Pressure Ratings of the Pressure Containing Envelope of a Metal Fluid Power Component
A description is not available for this item.
January 1, 1991
Fluid Power Systems and Products - Method for Verifying the Fatigue and Establishing the Burst Pressure Ratings of the Pressure Containing Envelope of a Metal Fluid Power Component Second Edition
A description is not available for this item.
January 1, 1974
FLUID POWER COMPONENTS - METHOD FOR VERIFYING THE FATIGUE AND ESTABLISHING THE BURST PRESSURE RATINGS OF THE PRESSURE CONTAINING ENVELOPE OF A METAL FLUID POWER COMPONENT
A description is not available for this item.

References

Advertisement