(NFPA) - NFPA T2.6.1

Fluid Power Components - Method for Verifying the Fatigue and Establishing the Burst Pressure Ratings of the Pressure Containing Envelope of a Metal Fluid Power Component

inactive
Buy Now
Organization: (NFPA)
Publication Date: 5 March 2001
Status: inactive
Page Count: 50
scope:

This standard provides:

- test and statistical methods for generating fatigue distribution data;

- test and statistical methods for conducting a verification of the pressure ratings on fluid power components;

- common requirements and an industry-wide philosophy in judging one type of pressure capability for fluid power components;

- uniform methods of product comparison.

This standard limits conditions as follows:

- constant amplitude, pressure induced loading of the elements that constitute or maintain the pressure containing envelope;

- product life of at least 100,000 cycles;

- defined conditions for pressure levels and pulse durations;

- temperatures from the charpy impact transition temperature to the threshold of creep sensitivity;

- environments which are chemically compatible with the materials of the pressure containing envelope;

- materials that are aluminum, magnesium, steel, iron, copper based alloys, cobalt, titanium, stainless steels, nickel steels and monel. Specifically excluded are creep sensitive materials such as: zinc, plastic, rubber and sealing devices.

This standard encourages manufacturers to use this common method to enhance the credibility of their pressure ratings.

Document History

March 5, 2001
Fluid power components – Method for verifying the fatigue and establishing the burst pressure ratings of the pressure containing envelope of a metal fluid power component
This standard provides: − test and statistical methods for generating fatigue distribution data; − test and statistical methods for conducting a verification of the pressure ratings on fluid power...
March 5, 2001
Fluid Power components - Method for verifying the fatigue and establishing the burst pressure ratings of the pressure containing envelope of a metal fluid power component
This standard provides: -test and statistical methods for generating fatigue distribution data; -test and statistical methods for conducting a verification of the pressure ratings on fluid power...
March 5, 2001
Fluid power components – Method for verifying the fatigue and establishing the burst pressure ratings of the pressure containing envelope of a metal fluid power component
This standard provides: − test and statistical methods for generating fatigue distribution data; − test and statistical methods for conducting a verification of the pressure ratings on fluid power...
NFPA T2.6.1
March 5, 2001
Fluid Power Components - Method for Verifying the Fatigue and Establishing the Burst Pressure Ratings of the Pressure Containing Envelope of a Metal Fluid Power Component
This standard provides: - test and statistical methods for generating fatigue distribution data; - test and statistical methods for conducting a verification of the pressure ratings on fluid power...
March 15, 2000
Fluid Power Components - Method for Verifying the Fatigue and Establishing the Burst Pressure Ratings of the Pressure Containing Envelope of a Metal Fluid Power Component
A description is not available for this item.
January 1, 1991
Fluid Power Systems and Products - Method for Verifying the Fatigue and Establishing the Burst Pressure Ratings of the Pressure Containing Envelope of a Metal Fluid Power Component Second Edition
A description is not available for this item.
January 1, 1974
FLUID POWER COMPONENTS - METHOD FOR VERIFYING THE FATIGUE AND ESTABLISHING THE BURST PRESSURE RATINGS OF THE PRESSURE CONTAINING ENVELOPE OF A METAL FLUID POWER COMPONENT
A description is not available for this item.

References

Advertisement