(NFPA) - NFPA T3.4.7
Accumulator – Pressure rating supplement to NFPA/T2.6.1 R2-2000, Fluid power components – Method for verifying the fatigue and establishing the burst pressure ratings of the pressure containing envelope of a metal fluid power accumulator
| Organization: | (NFPA) |
| Publication Date: | 15 March 2000 |
| Status: | active |
| Page Count: | 9 |
scope:
This standard provides:
− test and statistical methods for generating fatigue distribution data;
− test and statistical methods for conducting a verification of the pressure ratings on fluid power accumulators;
− common requirements and an industry-wide philosophy in judging one type of pressure capability for fluid power accumulators;
− uniform methods of product comparison.
This standard covers the pressure containing envelope of the following accumulator types:
− piston;
− bladder;
− diaphragm;
− direct acting;
− mechanical;
− mechanical spring;
− mechanical weighted;
− metal bellows;
− gas bottles, are also included, only when they are used as an extension of the gas volume of one of the above mentioned accumulators.
This standard limits conditions as follows:
Follow 1.2 from NFPA/T2.6.1 R2.
This standard encourages manufacturers to use this common method to enhance the credibility of their pressure ratings.
Document History