(NFPA) - NFPA T3.5.26
Hydraulic valve – Pressure rating supplement to NFPA/T2.6.1 R2- 2000, Fluid power components – Method for verifying the fatigue and establishing the burst pressure ratings of the pressure containing envelope of a metal fluid power hydraulic valve
| Organization: | (NFPA) |
| Publication Date: | 15 March 2000 |
| Status: | active |
| Page Count: | 9 |
scope:
This standard provides:
- test and statistical methods for generating fatigue distribution data;
- test and statistical methods for conducting a verification of the pressure ratings on fluid power hydraulic valves;
- common requirements and an industry-wide philosophy in judging one type of pressure capability for hydraulic valves typically used in fluid power applications;
- uniform methods of product comparison;
- hydraulic valves may contain one or more pressure zones. Each pressure zone may have pressure ratings based on a maximum differential pressure to an adjacent lower pressure zone or atmosphere; - attachments (see 3.3) can be rated as integral parts of hydraulic valves or as an independent components.
This standard limits conditions as follows:
- constant amplitude, pressure induced loading of the elements that constitute or maintain the pressure containing envelope;
- product life of at least 100,000 cycles;
- pressure levels and pulse durations as defined in NFPA/T2.6.1 R2-2000;
- temperatures from the charpy impact transition temperature to the threshold of creep sensitivity;.
- environments which are chemically compatible with the materials of the pressure containing envelope;
- materials that are aluminum, magnesium, steel, iron, copper based alloys, cobalt, titanium, stainless steels, nickel steels and monel. Specifically excluded are more creep sensitive materials such as: zinc, plastic, rubber and sealing devices.
This standard encourages manufacturers to use this common method to enhance the credibility of their pressure ratings.
Document History