UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

(NFPA) - NFPA T3.10.5.1

Hydraulic filter/separator housing – Pressure rating supplement to NFPA/T2.6.1 R2-2000, Fluid power components – Method for verifying the fatigue and establishing the burst pressure ratings of the pressure containing envelope of a metal fluid power hydraulic filter/separator

active, Most Current
Buy Now
Organization: (NFPA)
Publication Date: 15 March 2000
Status: active
Page Count: 15
scope:

This standard provides:

− test and statistical methods for generating fatigue distribution data;

− test and statistical methods for conducting a verification of the pressure ratings on fluid power hydraulic filter /separator housing(s);

− common requirements and an industry-wide philosophy in judging one type of pressure capability for fluid power hydraulic filter/separator housing(s);

− uniform methods of product comparison.

This standard limits conditions as follows:

− constant amplitude, pressure induced loading of the elements that constitute or maintain the pressure containing envelope;

− product life of at least 100,000 cycles;

− defined conditions for pressure levels and pulse durations;

− temperatures from the charpy impact transition temperature to the threshold of creep sensitivity;

− environments which are chemically compatible with the materials of the pressure containing envelope;

− materials that are aluminum, magnesium, steel, iron, copper based alloys, cobalt, titanium, stainless steels, nickel steels and monel;

− specifically excluded are creep sensitive materials such as: zinc, plastic, rubber and sealing devices;

− to exclude the finite life RFP rating for a hydraulic filter /separator housing (such as spin-on filters) used in finite life applications. See NFPA/T3.10.17.

This standard encourages manufacturers to use this common method to enhance the credibility of their pressure ratings.

Document History

NFPA T3.10.5.1
March 15, 2000
Hydraulic filter/separator housing – Pressure rating supplement to NFPA/T2.6.1 R2-2000, Fluid power components – Method for verifying the fatigue and establishing the burst pressure ratings of the pressure containing envelope of a metal fluid power hydraulic filter/separator
This standard provides: − test and statistical methods for generating fatigue distribution data; − test and statistical methods for conducting a verification of the pressure ratings on fluid power...
March 15, 2000
Hydraulic Filter/Separator Housing - Pressure Rating Supplement to NFPA/T2.6.1 R2-2000, Fluid Power Components - Method for Verifying the Fatigue and Establishing the Burst Pressure Ratings of the Pressure Containing Envelope of a Metal Fluid Power Hydraulic Filter/Separator
A description is not available for this item.
March 15, 2000
Hydraulic Filter/Separator Housing - Pressure Rating Supplement to NFPA/T2.6.1 R2-2000, Fluid Power Components - Method for Verifying the Fatigue and Establishing the Burst Pressure Ratings of the Pressure Containing Envelope of a Metal Fluid Power Hydraulic Filter/Separator
A description is not available for this item.
March 15, 2000
Hydraulic filter/separator housing – Pressure rating supplement to NFPA/T2.6.1 R2-2000, Fluid power components – Method for verifying the fatigue and establishing the burst pressure ratings of the pressure containing envelope of a metal fluid power hydraulic filter/separator
This standard provides: − test and statistical methods for generating fatigue distribution data; − test and statistical methods for conducting a verification of the pressure ratings on fluid power...
December 4, 1997
Hydraulic Filter/Separator Housing - Pressure Rating Supplement to NFPA/T2.6.1.R1-1991, Fluid Power Systems and Products - Method for Verifying the Fatigue and Establishing the Burst Pressure Ratings of the Pressure Containing Envelope of a Metal Fluid Power Hydraulic Filter/Separator
A description is not available for this item.

References

Advertisement