UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO 16872

Round steel short link chains for lifting purposes - Fine tolerance hoist chains for hand operated chain hoists - Grade VH

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 January 2015
Status: active
Page Count: 26
ICS Code (Accessories for lifting equipment): 53.020.30
scope:

This International Standard specifies the requirements for fine-tolerance hoist chains of grade VH for use as load chains in hand operated chain hoists for lifting purposes. They are round steel short link chains, electrically welded, heat treated, and tested; they comply with the general conditions of acceptance of ISO 1834.

NOTE 1 The letter "V" expresses the grade in accordance with ISO 1834.

NOTE 2 The letter "H" expresses that these hoist chains are for hand operated hoists only.

NOTE 3 Resistance butt welding and flash welding are listed in ISO 4063.

The range of nominal sizes covered by this International Standard is from 3 mm to 13 mm. Fine-tolerance hoist chains, according to this International Standard, are for use in the temperature range −10 °C to 150 °C.

Document History

ISO 16872
January 15, 2015
Round steel short link chains for lifting purposes - Fine tolerance hoist chains for hand operated chain hoists - Grade VH
This International Standard specifies the requirements for fine-tolerance hoist chains of grade VH for use as load chains in hand operated chain hoists for lifting purposes. They are round steel...
August 15, 2008
Short link chains for lifting purposes — Grade VH, fine tolerance for manually operated chain hoists
This International Standard specifies the requirements for Grade VH, fine-tolerance hoist chains, for use as load chains in manually operated chain hoists and consisting of round steel short link...

References

Advertisement