ISO 16877
Round steel short link chains for lifting purposes - Fine tolerance hoist chains for hand operated chain hoists - Grade TH
| Organization: | ISO |
| Publication Date: | 15 January 2015 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Accessories for lifting equipment): | 53.020.30 |
scope:
This International Standard specifies the requirements for fine-tolerance hoist chains of grade TH for use as load chains in hand operated chain hoists for lifting purposes. They are round steel short link chains, electrically welded, heat treated, and tested; they comply with the general conditions of acceptance of ISO 1834.
NOTE 1 The letter "T" expresses the grade in accordance with ISO 1834.
NOTE 2 The letter "H" expresses that these hoist chains are for hand operated hoists only.
NOTE 3 Resistance butt welding and flash welding are listed in ISO 4063.
The range of nominal sizes covered by this International Standard is from 3 mm to 13 mm. Fine-tolerance hoist chains, according to this International Standard, are for use in the temperature range −10 °C to 200 °C.
Document History