CEI EN 61753-053-2
Fibre optic interconnecting devices and passive components - Performance standard Part 053-2: Non-connectorised single-mode fibre electrically controlled variable optical attenuator for category C - Controlled environments
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 December 2014 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61753 contains the minimum initial test and measurement requirements and severities which non-connectorized single-mode fibre electrically controlled variable optical attenuator needs to satisfy in order to be categorised as meeting the requirements of category C-Controlled environments, as defined in Annex A of IEC 61753-1:2007.
Document History
CEI EN 61753-053-2
December 1, 2014
Fibre optic interconnecting devices and passive components - Performance standard Part 053-2: Non-connectorised single-mode fibre electrically controlled variable optical attenuator for category C - Controlled environments
This part of IEC 61753 contains the minimum initial test and measurement requirements and severities which non-connectorized single-mode fibre electrically controlled variable optical attenuator...