FORD WSK-M2G322-B1
ADHESIVE, POLYURETHANE, TWO COMPONENT, SOLVENT BORNE, BASE MATERIAL ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 7 January 2015 |
| Status: | active |
| Page Count: | 5 |
scope:
The materials defined by these specifications are solvent borne, two component polyurethane based adhesives, which can be heat reactivated up to two hours after application and conditioning at 23 +/- 2 °C.
Document History
FORD WSK-M2G322-B1
January 7, 2015
ADHESIVE, POLYURETHANE, TWO COMPONENT, SOLVENT BORNE, BASE MATERIAL ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are solvent borne, two component polyurethane based adhesives, which can be heat reactivated up to two hours after application and conditioning at 23 +/-...
January 21, 2003
ADHESIVE, POLYURETHANE, TWO COMPONENT, SOLVENT BORNE, BASE MATERIAL ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The materials defined by these specifications are solvent borne, two component polyurethane based adhesives, which can be heat reactivated up to two hours after application and conditioning...
September 3, 1990
ADHESIVE, POLYURETHANE, TWO COMPONENT, SOLVENT BORNE, BASE MATERIAL
1. SCOPE The materials defined by these specifications are solvent borne, two component polyurethane based adhesives, which can be heat reactivated up to two hours after application and conditioning...