FORD WSD-M21P11-B1
CORROSION PROTECTIVE COATING ZINC ORGANIC TYPE, 480 H, SILVER ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 27 January 2015 |
| Status: | active |
| Page Count: | 3 |
scope:
These specifications define the performance levels of proprietary corrosion protection coatings for steel which are low temperature heat cured from a solvent based dispersion of aluminum, zinc flake and/or zinc particles and organic materials.
Document History
FORD WSD-M21P11-B1
January 27, 2015
CORROSION PROTECTIVE COATING ZINC ORGANIC TYPE, 480 H, SILVER ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance levels of proprietary corrosion protection coatings for steel which are low temperature heat cured from a solvent based dispersion of aluminum, zinc flake...
December 4, 2012
CORROSION PROTECTIVE COATING ZINC ORGANIC TYPE, 480 H, SILVER ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance levels of proprietary corrosion protection coatings for steel which are low temperature heat cured from a solvent based dispersion of aluminum, zinc flake...
March 17, 2004
CORROSION PROTECTIVE COATING ZINC ORGANIC TYPE, 480 H, SILVER ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
These specifications define the performance levels of proprietary corrosion protection coatings for steel which are low temperature heat cured from a solvent based dispersion of aluminum,...
January 28, 2004
CORROSION PROTECTIVE COATING ZINC ORGANIC TYPE, 480 H, SILVER ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
These specifications define the performance levels of proprietary corrosion protection coatings for steel which are low temperature heat cured from a solvent based dispersion of aluminum,...
August 14, 2003
CORROSION PROTECTIVE COATING ZINC ORGANIC TYPE, 480 H, SILVER ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
These specifications define the performance levels of proprietary corrosion protection coatings for steel which are low temperature heat cured from a solvent based dispersion of aluminum,...
February 26, 1993
CORROSION PROTECTIVE COATING, ZINC ORGANIC TYPE 480H - SILVER
1. SCOPE These specifications define the performance levels of proprietary corrosion protection coatings for steel which are low temperature heat cured from a solvent based dispersion of aluminum,...