ETSI - TS 105 175-1-2
Access, Terminals, Transmission and Multiplexing (ATTM); Plastic Optical Fibres; Part 1: Plastic Optical Fibre System Specifications for 100 Mbit/s and 1 Gbit/s; Sub-part 2: 1 Gbit/s and 100 Mbit/s physical layer for Plastic Optical Fibres
active, Most Current
Organization: | ETSI |
Publication Date: | 1 April 2015 |
Status: | active |
Page Count: | 70 |
scope:
The present document provides a description of an OSI physical networking layer to communicate data over plastic optical fibre at 100 Mbit/s and 1 000 Mbit/s. A full duplex physical layer is described.
Multi data type interface is proposed, as well as its encapsulation, coding and modulation needed to achieve 1 Gbit/s link over a bandwidth limited optical channel like the plastic optical fibre. Multiple link speeds are handled by this physical layer.
Document History
TS 105 175-1-2
April 1, 2015
Access, Terminals, Transmission and Multiplexing (ATTM); Plastic Optical Fibres; Part 1: Plastic Optical Fibre System Specifications for 100 Mbit/s and 1 Gbit/s; Sub-part 2: 1 Gbit/s and 100 Mbit/s physical layer for Plastic Optical Fibres
The present document provides a description of an OSI physical networking layer to communicate data over plastic optical fibre at 100 Mbit/s and 1 000 Mbit/s. A full duplex physical layer is...