ISO 10790
Measurement of fluid flow in closed conduits - Guidance to the selection, installation and use of Coriolis flowmeters (mass flow, density and volume flow measurements)
| Organization: | ISO |
| Publication Date: | 1 April 2015 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (Flow in closed conduits): | 17.120.10 |
scope:
This International Standard gives guidelines for the selection, installation, calibration, performance, and operation of Coriolis flowmeters for the measurement of mass flow and density. This International Standard also gives appropriate considerations regarding the type of fluids measured, as well as guidance in the determination of volume flow and other related fluid parameters.
NOTE Fluids defined as air, natural gas, water, oil, LPG, LNG, manufactured gases, mixtures, slurries, etc.
Document History