UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NPFC - MIL-DTL-32262

ARMOR PLATE, ALUMINUM ALLOY 6055 WELDABLE & ALLOY 6061, UNWELDABLE APPLIQUE

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 16 March 2015
Status: active
Page Count: 35
scope:

This specification covers two wrought aluminum alloy armor plate for both welded and non-welded applications in nominal thicknesses from 0.250 to 3.000 inch, inclusive (see 6.2). The weldability of wrought aluminum alloy AA6055 armor has been determined for Class II armor for this thicknesses, only; 1.500". The weldability of AA6061 wrought aluminum alloy armor has not been determined. Therefore, this alloy should be used as appliqué armor.

intended Use:

The armor specified herein is intended for use on combat vehicles to protect the occupants against small arms fire, fragments, and shrapnel. Application for the AA6061 alloy is the M1114... View More

Document History

Armor Plate, Aluminum Alloy 6055 Weldable and Alloy 6061, Unweldable Applique
A description is not available for this item.
MIL-DTL-32262
March 16, 2015
ARMOR PLATE, ALUMINUM ALLOY 6055 WELDABLE & ALLOY 6061, UNWELDABLE APPLIQUE
The armor specified herein is intended for use on combat vehicles to protect the occupants against small arms fire, fragments, and shrapnel. Application for the AA6061 alloy is the M1114 Up-Armored...
July 31, 2007
ARMOR PLATE, ALUMINUM ALLOY, UNWELDABLE APPLIQUE 6061
This specification covers unweldable 6061 wrought aluminum alloy armor plate in nominal thicknesses from 0.250 to 3.000 inch, inclusive (see 6.2). The weldability of 6061 wrought aluminum alloy armor...

References

Advertisement