CEI EN 60870-6-702
Telecontrol equipment and systems Part 6-702: Telecontrol protocols compatible with ISO standards and ITU-T recommendations - Functional profile for providing the TASE.2 application service in end systems
| Organization: | CEI |
| Publication Date: | 1 March 2015 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (Telecontrol. Telemetering): | 33.200 |
scope:
Foreword
The text of document 57/1454/FDIS, future edition 2 of IEC 60870-6-702, prepared by IEC/TC 57 "Power systems management and associated information exchange" was submitted to the IECCENELEC parallel vote and approved by CENELEC as EN 60870-6-702:2014. The following dates are fixed:
- latest date by which the document has to be implemented at national level by publication of an identical national standard or by endorsement (dop) 2015-05-19
- latest date by which the national standards conflicting with the document have to be withdrawn (dow) 2017-08-19
This document supersedes EN 60870-6-702:1998.
Attention is drawn to the possibility that some of the elements of this document may be the subject of patent rights. CENELEC [and/or CEN] shall not be held responsible for identifying any or all such patent rights.
Document History