IEC 60870-6-802

Telecontrol equipment and systems – Part 6-802: Telecontrol protocols compatible with ISO standards and ITU-T recommendations – TASE.2 Object models

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 July 2014
Status: active
Page Count: 192
ICS Code (Telecontrol. Telemetering): 33.200
scope:

This part of IEC 60870 specifies a method of exchanging time-critical control centre data through wide-area and local-area networks using a full ISO compliant protocol stack. It contains provisions for supporting both centralized and distributed architectures. The standard includes the exchange of real-time data indications, control operations, time series data, scheduling and accounting information, remote program control and event notification.

Document History

IEC 60870-6-802
July 1, 2014
Telecontrol equipment and systems – Part 6-802: Telecontrol protocols compatible with ISO standards and ITU-T recommendations – TASE.2 Object models
This part of IEC 60870 specifies a method of exchanging time-critical control centre data through wide-area and local-area networks using a full ISO compliant protocol stack. It contains provisions...
September 1, 2005
Telecontrol equipment and systems - Part 6-802: Telecontrol protocols compatible with ISO standards and ITU-T recommendations - TASE.2 Object models
This part of IEC 60870 specifies a method of exchanging time-critical control centre data through wide-area and local-area networks using a full ISO compliant protocol stack. It contains provisions...
April 1, 2002
Telecontrol Equipment and Systems - Part 6-802: Telecontrol Protocols Compatible with ISO Standards and ITU-T Recommendations - TASE.2 Object Models
A description is not available for this item.
April 1, 2002
Telecontrol equipment and systems - Part 6-802: Telecontrol protocols compatible with ISO standards and ITU-T recommendations - TASE.2 Object models
A description is not available for this item.
October 1, 1997
Telecontrol Equipment and Systems - Part 6: Telecontrol Protocols Compatible with ISO Standards and ITU-T Recommendations - Section 802: TASE.2 Object Models
A description is not available for this item.

References

Advertisement