CENELEC - EN 60870-6-702

Telecontrol equipment and systems - Part 6-702: Telecontrol protocols compatible with ISO standards and ITU-T recommendations - Functional profile for providing the TASE.2 application service in end systems

active, Most Current
Organization: CENELEC
Publication Date: 1 October 2014
Status: active
Page Count: 42
ICS Code (Telecontrol. Telemetering): 33.200
scope:

This part of IEC 60870 is a functional profile (FP) and defines the provision of the TASE.2 communications services between two control centre end systems. It is supported by the transport services implemented in accordance with transport-profiles defined for the type of network that interconnects the control centre end systems. This is demonstrated in Figure 1.

This FP also defines the provision of the OSI connection-mode presentation and session services between the end systems.

ISO/ISP 14226 specifies the AMM11 profiles for MMS. The parts of ISO/ISP 14226 that cover the profile that are used as a basis for this FP are ISO/ISP 14226-1 and ISO/ISP 14226-2. This FP is in alignment with ISO/ISP 14226, as far as possible, and maintains this compatibility by reference. There are TASE.2 requirements in addition to ISO/ISP 14226. These requirements are specified in this FP.

Document History

EN 60870-6-702
October 1, 2014
Telecontrol equipment and systems - Part 6-702: Telecontrol protocols compatible with ISO standards and ITU-T recommendations - Functional profile for providing the TASE.2 application service in end systems
This part of IEC 60870 is a functional profile (FP) and defines the provision of the TASE.2 communications services between two control centre end systems. It is supported by the transport services...
November 1, 1998
Telecontrol Equipment and Systems Part 6-702: Telecontrol Protocols Compatible with ISO Standards and ITU-T Recommendations - Functional Profile for Providing the TASE.2 Application Service in End Systems
A description is not available for this item.

References

Advertisement