CENELEC - EN 60870-6-702
Telecontrol Equipment and Systems Part 6-702: Telecontrol Protocols Compatible with ISO Standards and ITU-T Recommendations - Functional Profile for Providing the TASE.2 Application Service in End Systems
inactive
| Organization: | CENELEC |
| Publication Date: | 1 November 1998 |
| Status: | inactive |
| Page Count: | 33 |
| ICS Code (Electromagnetic compatibility (EMC)): | 33.100 |
| ICS Code (Telecontrol. Telemetering): | 33.200 |
Document History
October 1, 2014
Telecontrol equipment and systems - Part 6-702: Telecontrol protocols compatible with ISO standards and ITU-T recommendations - Functional profile for providing the TASE.2 application service in end systems
This part of IEC 60870 is a functional profile (FP) and defines the provision of the TASE.2 communications services between two control centre end systems. It is supported by the transport services...
EN 60870-6-702
November 1, 1998
Telecontrol Equipment and Systems Part 6-702: Telecontrol Protocols Compatible with ISO Standards and ITU-T Recommendations - Functional Profile for Providing the TASE.2 Application Service in End Systems
A description is not available for this item.