UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

IEC 62640

Residual current devices with or without overcurrent protection for socket-outlets for household and similar uses

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 May 2015
Status: active
Page Count: 538
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
scope:

This International Standard applies to residual current-operated devices (RCD) incorporated in, or specifically intended for use with two pole socket-outlets, with or without earthing contact for household and similar uses (SRCD: socket-outlet residual current devices). SRCDs, according to this standard, are intended to be used in single phase systems such as phase to neutral or phase to phase or phase to earthed middle conductor.

SRCDs are only intended to provide additional protection downstream of the SRCD. SRCDs are intended for use in circuits where the fault protection (indirect contact protection) is already assured upstream of the SRCD.

NOTE 1 For example, fault protection (indirect contact protection) can be covered as follows:

- in TT systems, by upstream RCBOs or RCCBs according to IEC 61008-1 and IEC 61009-1;

- in a TN system, an overcurrent protective device can be used upstream.

NOTE 2 In the United States, there is no requirement for providing indirect contact protection upstream of an SRCD.

NOTE 3 In Switzerland these devices are not allowed for protective measures according to the national installation rules. SRCDs are neither intended to provide an isolation function nor intended to be used in IT systems.

NOTE 4 For SRCDs intended to provide isolation or fault protection, or to be used in IT systems, IEC 61008-1 or IEC 61009-1 should be used, as applicable, in conjunction with IEC 60884-1.

NOTE 5 Requirements and testing for SRCDs intended to be used in IT systems are under consideration.

SRCDs are not used in distribution boards. They are not intended for the protection of a complete distribution circuit or a complete final circuit. These products are intended to be installed

- in boxes in compliance with IEC 60670-1,

- or in cable trunking systems in compliance with the IEC 61084 series,

- or in power track systems in compliance with the IEC 61534 series,

- or in boxes according to one of the above standards adjacent to socket-outlet boxes.

They are not intended to be used in enclosures or distribution boards in conformity with IEC 60670-24, IEC 61439-1 or IEC 60439-3.

RCDs for household and similar use not covered by the scope of this standard are covered by IEC 61008-1 or IEC 61009-1. SRCDs energized from batteries, or a circuit other than the one powering the loads, are not covered by this standard.

The residual current device incorporates the functions of detection of the residual current, of comparison of the value of this current with the residual operating value and of opening the protected circuit when the residual current exceeds this value.

The maximum rated residual operating current is 30 mA.

The maximum rated current is 16 A for devices with a rated voltage not exceeding 250 V a.c. or 20 A for devices with a rated voltage not exceeding 130 V a.c.

NOTE 6 In Australia and New Zealand, the maximum rated current for devices with a rated voltage not exceeding 250 V a.c. is 20 A.

NOTE 7 In Korea, the maximum rated current for devices with a rated voltage not exceeding 250 V a.c. is 32 A.

This International Standard applies to SRCDs incorporating overload or overcurrent protection.

This standard also applies to a connection unit incorporating a residual current device intended to protect only one piece of fixed electrical equipment immediately adjacent to the connection unit (e.g. hand dryer, water cooler, etc).

NOTE 8 SRCDs are designed to be operated by uninstructed persons and not to require maintenance.

The requirements of this standard apply for normal conditions of temperature and environment. Additional requirements may be necessary for devices used in locations having more severe environmental conditions.

The socket-outlet part of an SRCD is covered by IEC 60884-1 or the national requirements of the country where the SRCD is placed on the market.

Document History

IEC 62640
May 1, 2015
Residual current devices with or without overcurrent protection for socket-outlets for household and similar uses
This International Standard applies to residual current-operated devices (RCD) incorporated in, or specifically intended for use with two pole socket-outlets, with or without earthing contact for...
May 1, 2015
AMENDMENT 1 Residual current devices with or without overcurrent protection for socket-outlets for household and similar uses
A description is not available for this item.
January 1, 2011
Residual current devices with or without overcurrent protection for socket-outlets for household and similar uses
This International Standard applies to residual current-operated devices (RCD) incorporated in, or specifically intended for use with two pole socket-outlets, with or without earthing contact for...

References

Advertisement