UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ITU-T J.343.6

Hybrid-FR objective perceptual video quality measurement for HDTV and multimedia IP-based video services in the presence of a full reference signal and non-encrypted bitstream data

active, Most Current
Buy Now
Organization: ITU-T
Publication Date: 1 November 2014
Status: active
Page Count: 52
scope:

This Recommendation1 describes algorithmic models for measuring the visual quality of IP-based video services.

The models are hybrid full reference (Hybrid-FR) models, which use the unimpaired reference video signal, non-encrypted bitstream data and video image data captured at the video player.

As output the models provide an estimate of visual quality on the [1,5] difference mean opinion score (DMOS) scale, derived from five-point absolute category rating (ACR) as in [ITU-T P.910]. The models address low-resolution (VGA/WVGA) application areas, including services such as mobile TV, as well as high-resolution (HD) application areas, including services such as IPTV.

This Recommendation is to be used with videos encoded using [ITU-T H.264] and media payload encapsulated in RTP/UDP/IP packets for the low resolution and encapsulated in MPEGTS/ RTP/UDP/IP for the high resolution.

The models in this Recommendation measure the visual effect of spatial and temporal degradations as a result of video coding, erroneous transmission or video rescaling. The models may be used for applications such as to monitor the quality of deployed networks to ensure their operational readiness or to benchmark service quality. The models in this Recommendation can also be used for lab testing of video transmission systems.

The models identified in this Recommendation have limited precision. Therefore, directly comparing model results can be misleading. The accuracy of models has to be understood and taken into account (e.g., using [ITU-T J.149]).

The validation test material consisted of video encoded using different implementations of [ITU-T H.264]. It included media transmitted over wired and wireless networks, such as WIFI and 3G mobile networks. The transmission impairments included error conditions such as dropped packets, packet delay, both from simulations and from transmission over commercially operated networks.

The following source reference channel (SRC) conditions were included in the validation test:

  • 1080i 60 Hz (29.97 fps);
  • 1080p (25 fps);
  • 1080i 50 Hz (25 fps); 1
  • 080p (29.97 fps); S
  • RC duration: HD: 10s, VGA/WVGA: 10 s or 15 s (rebuffering);
  • VGA at 25 and 30 fps;
  • WVGA at 25 and 30 fp

1 This Recommendation includes an electronic attachment containing test vectors, including video sequences, bitstream files and predicted objective model scores.

Document History

ITU-T J.343.6
November 1, 2014
Hybrid-FR objective perceptual video quality measurement for HDTV and multimedia IP-based video services in the presence of a full reference signal and non-encrypted bitstream data
This Recommendation1 describes algorithmic models for measuring the visual quality of IP-based video services. The models are hybrid full reference (Hybrid-FR) models, which use the unimpaired...

References

Advertisement