SNZ AS/NZS CISPR 16.2.1
Specification for radio disturbance and immunity measuring apparatus and methods Part 2.1: Methods of measurement of disturbances and immunity-Conducted disturbance measurements
| Organization: | SNZ |
| Publication Date: | 9 May 2015 |
| Status: | active |
| Page Count: | 112 |
scope:
This part of CISPR 16 is designated a basic standard, which specifies the methods of measurement of disturbance phenomena in general in the frequency range 9 kHz to 18 GHz and especially of conducted disturbance phenomena in the frequency range 9 kHz to 30 MHz. With a CDNE, the frequency range is 9 kHz to 300 Hz.
NOTE In accordance with IEC Guide 107, CISPR 16 is a basic EMC standard for use by product committees of the IEC. As stated in Guide 107, product committees are responsible for determining the applicability of the EMC standard. CISPR and its sub-committees are prepared to co-operate with product committees in the evaluation of the value of particular EMC tests for specific products.
Document History