UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DIN EN ISO 16396-1

Plastics - Polyamide (PA) moulding and extrusion materials - Part 1: Designation system, marking of products and basis for specifications (ISO 16396-1:2015)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 May 2015
Status: active
Page Count: 24
ICS Code (Thermoplastic materials): 83.080.20
scope:

This part of ISO 16396 establishes a system of designation for polyamide (PA) moulding and extrusion materials, which can be used as the basis for specifications.

The types of polyamide plastics are differentiated from each other by a classification system based on appropriate levels of the designatory properties

a) viscosity number and

b) tensile modulus of elasticity

and on information about composition, intended application and/or method of processing, important properties, additives, colorants, fillers, and reinforcing materials.

The designation system is applicable to all polyamide homopolymers, copolymers, and blends.

It applies to unmodified materials ready for normal use and materials modified, for example, by colorants, additives, fillers, reinforcing materials, and polymer modifiers.

This part of ISO 16396 does not apply to the following materials:

a) monomer casting-type polyamides of PA 6;

b) monomer casting-type polyamides of PA 12.

It is not intended to imply that materials having the same designation give the same performance. This part of ISO 16396 does not provide engineering data, performance data, or data on processing conditions which can be required to specify a material. If such additional properties are required, they will be determined in accordance with the test methods specified in ISO 1874-2, if suitable.

In order to designate a thermoplastic material to meet particular specifications, the requirements are to be given in data block 5.

Document History

February 1, 2023
Plastics - Polyamide (PA) moulding and extrusion materials - Part 1: Designation system and basis for specifications (ISO 16396-1:2022)
A description is not available for this item.
August 1, 2021
Plastics - Polyamide (PA) moulding and extrusion materials - Part 1: Designation system and basis for specifications (ISO/DIS 16396-1:2021); German and English version prEN ISO 16396-1:2021
A description is not available for this item.
DIN EN ISO 16396-1
May 1, 2015
Plastics - Polyamide (PA) moulding and extrusion materials - Part 1: Designation system, marking of products and basis for specifications (ISO 16396-1:2015)
This part of ISO 16396 establishes a system of designation for polyamide (PA) moulding and extrusion materials, which can be used as the basis for specifications. The types of polyamide plastics are...

References

Advertisement