UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CENELEC - EN 50250

Conversion adaptors for industrial use

active, Most Current
Organization: CENELEC
Publication Date: 1 December 2002
Status: active
Page Count: 34
ICS Code (Connecting devices): 29.120.20
scope:

This standard applies to conversion adaptors intended mainly for industrial use, comprising a housing of insulating material which incorporates an industrial 2P + , 16 A, 6 h 250 V~ type plug part (Table 104 in standard EN 60309-2) and one or two socket-outlets in accordance with the relevant national standards for socketoutlets for household and similar use, with a rated current up to 16 A, intended mainly for industrial use either indoors or outdoors.

Adaptors can be used in conjunction with socket-outlets and/or connectors

This standard applies to all applications where the ambient temperature does not normally exceed 40 °C.

The use of these adaptors on building sites, for agricultural, commercial and domestic applications is not precluded but care should be taken in considering protecting devices in use.

Adaptors are for temporary use only.

Document History

EN 50250
December 1, 2002
Conversion adaptors for industrial use
This standard applies to conversion adaptors intended mainly for industrial use, comprising a housing of insulating material which incorporates an industrial 2P + , 16 A, 6 h 250 V~ type plug part...
December 1, 2002
Conversion adaptors for industrial use
A description is not available for this item.
December 1, 2002
Conversion adaptors for industrial use
A description is not available for this item.

References

Advertisement