UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DS/EN 60079-5

Explosive atmospheres - Part 5: Equipment protection by powder filling "q"

active, Most Current
Buy Now
Organization: DS
Publication Date: 6 May 2015
Status: active
Page Count: 27
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20
scope:

<span style='color:red'>NEW!</span> IEC 60079-5:2015 is available as <a href="http://webstore.iec.ch/webstore/webstore.nsf/Artnum_PK/99999311171?opendocument">IEC Standards+ 60079-5:2015 which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC 60079-5:2015 contains specific requirements for the construction, testing and marking of electrical equipment, parts of electrical equipment and Ex components in the type of protection powder filling "q", intended for use in explosive gas atmospheres. This standard supplements and modifies the general requirements of IEC 60079-0. Where a requirement of this standard conflicts with a requirement of IEC 60079-0, the requirement of this standard takes precedence. This standard applies to electrical equipment, parts of electrical equipment and Ex components with:<br /> - a rated supply current less than or equal to 16 A; - a rated supply voltage less than or equal to 1 000 V; - a rated power consumption less than or equal to 1 000 W. This fourth edition cancels and replaces the third edition, published in 2007, and constitutes a technical revision. Refer to the Foreword of the document for a complete listing of the technical changes between edition 4.0 and previous edition of the document. Keywords: electrical equipment and Ex components in the type of protection powder filling "q"

Document History

DS/EN 60079-5
May 6, 2015
Explosive atmospheres - Part 5: Equipment protection by powder filling "q"
<span style='color:red'>NEW!</span> IEC 60079-5:2015 is available as <a href="http://webstore.iec.ch/webstore/webstore.nsf/Artnum_PK/99999311171?opendocument">IEC Standards+...
December 6, 2007
Explosive atmospheres – Part 5: Equipment protection by powder filling "q"
This part of IEC 60079 contains specific requirements for the construction, testing and marking of electrical equipment, parts of electrical equipment and Ex components in the type of protection...
February 13, 2006
Electrical apparatus for explosive gas atmospheres - Part 5: Requirements for powder filling "q"
A description is not available for this item.
Explosive atmospheres -- Part 5: Equipment protection by powder filling "q"
This part of IEC 60079 contains specific requirements for the construction, testing and marking of electrical equipment, parts of electrical equipment and Ex components in the type of protection...
Explosive atmospheres - Part 5: Equipment protection by powder filling "q"
This part of IEC 60079 contains specific requirements for the construction, testing and marking of electrical equipment, parts of electrical equipment and Ex components in the type of protection...

References

Advertisement