DIN EN ISO 13894-1
High-pressure decorative laminates - Composite elements - Part 1 : Test methods (ISO 13894-1:2000)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 June 2015 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Floor coverings): | 97.150 |
| ICS Code (Laminated sheets): | 83.140.20 |
scope:
This part of ISO 13894 specifies the methods of test for determination of the properties of composite elements surfaced, and possibly edged, with high-pressure decorative laminate (HPDL) as defined in clause 3.
Document History
DIN EN ISO 13894-1
June 1, 2015
High-pressure decorative laminates - Composite elements - Part 1 : Test methods (ISO 13894-1:2000)
This part of ISO 13894 specifies the methods of test for determination of the properties of composite elements surfaced, and possibly edged, with high-pressure decorative laminate (HPDL) as defined...