IEC 61048
Auxiliaries for lamps – Capacitors for use in tubular fluorescent and other discharge lamp circuits – General and safety requirements
| Organization: | IEC |
| Publication Date: | 1 July 2015 |
| Status: | active |
| Page Count: | 162 |
| ICS Code (Fluorescent lamps. Discharge lamps): | 29.140.30 |
| ICS Code (Other standards related to lamps): | 29.140.99 |
scope:
This International Standard states the requirements for both self-healing and non-self-healing continuously rated a.c. capacitors of up to and including 2,5 kVAr, and not less than 0,1 μF, having a rated voltage not exceeding 1 000 V, which are intended for use in discharge lamp circuits operating at 50 Hz or 60 Hz and at altitudes up to 3 000 m.
NOTE These lamps and associated ballasts are covered by IEC 60081, IEC 60901, IEC 60188, IEC 60192, IEC 60662, and IEC 61167 and by IEC 61347-2-8 and IEC 61347-2-9, respectively.
It covers capacitors intended for connection in shunt or in series with the lamp circuit or an effective combination of these.
It covers only impregnated or unimpregnated capacitors, having a dielectric of paper, plastic film or a combination of both, either metallized or with metal foil electrodes.
This standard does not cover radio-interference suppressor capacitors the requirements for which are found in IEC 60384-14.
Tests given in this standard are type tests. Requirements for testing individual capacitors during production are not included.
Particular requirements for built-in capacitors having an insulation equivalent to double or reinforced insulation are given in Annex E.
Document History