SNV - SN ISO 11090-1
Test conditions for die sinking electro-discharge machines (die sinking EDM) - Testing of the accuracy - Part 1: Single-column machines (cross-slide table type and fixed-table type)
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 July 2015 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Electrochemical machines): | 25.120.40 |
Document History
SN ISO 11090-1
July 1, 2015
Test conditions for die sinking electro-discharge machines (die sinking EDM) - Testing of the accuracy - Part 1: Single-column machines (cross-slide table type and fixed-table type)
A description is not available for this item.
March 1, 1998
Machine tools - Test conditions for die sinking electro-discharge machines (EDM) - Terminology and testing of accuracy - Part 1: Single column machines (cross slide table type and fixed table type)
This part of ISO 11090 specifies, with reference to ISO 230-1 and ISO 230-2, geometric and machining tests and tests for checking accuracy and repeatability of numerically controlled positioning axes...