SNV - SN ISO 11090-1

Machine tools - Test conditions for die sinking electro-discharge machines (EDM) - Terminology and testing of accuracy - Part 1: Single column machines (cross slide table type and fixed table type)

inactive
Organization: SNV
Publication Date: 1 March 1998
Status: inactive
Page Count: 36
ICS Code (Electrochemical machines): 25.120.40
ICS Code (Manufacturing engineering (Vocabularies)): 01.040.25
scope:

This part of ISO 11090 specifies, with reference to ISO 230-1 and ISO 230-2, geometric and machining tests and tests for checking accuracy and repeatability of numerically controlled positioning axes for general purpose and normal accuracy die sinking electro-discharge machines (EDM). It also specifies the applicable tolerances corresponding to the above-mentioned tests.

This part of ISO 11090 is applicable to single column machines of cross slide table type and fixed table type.

This part of ISO 11090 deals only with the verification of the accuracy of the machine. It does not apply to the testing of the machine operation (vibrations, abnormal noises, stick-slip motion of components, etc.), nor to the checking of its characteristics (such as speeds, feeds, etc.), which should generally be checked before the testing of accuracy.

This part of ISO 11090 provides the terminology used for the principal components of the machine and the designation of the axes with reference to ISO 841.

NOTE - In addition to the terms used in the three official ISO languages (English, French and Russian), annex A of this part of ISO 11090 gives the equivalent terms in the Dutch, German, Italian and Swedish languages; these are published under the responsibility of the National member bodies for Belgium (IBN), Germany (DIN), Italy (UNI) and Sweden (SIS). However, only the terms given in the official languages can be considered as ISO terms.

Document History

July 1, 2015
Test conditions for die sinking electro-discharge machines (die sinking EDM) - Testing of the accuracy - Part 1: Single-column machines (cross-slide table type and fixed-table type)
A description is not available for this item.
SN ISO 11090-1
March 1, 1998
Machine tools - Test conditions for die sinking electro-discharge machines (EDM) - Terminology and testing of accuracy - Part 1: Single column machines (cross slide table type and fixed table type)
This part of ISO 11090 specifies, with reference to ISO 230-1 and ISO 230-2, geometric and machining tests and tests for checking accuracy and repeatability of numerically controlled positioning axes...

References

Advertisement