SNV - SN ISO 11090-1

Test conditions for die sinking electro-discharge machines (die sinking EDM) - Testing of the accuracy - Part 1: Single-column machines (cross-slide table type and fixed-table type)

active, Most Current
Organization: SNV
Publication Date: 1 July 2015
Status: active
Page Count: 34
ICS Code (Electrochemical machines): 25.120.40

Document History

SN ISO 11090-1
July 1, 2015
Test conditions for die sinking electro-discharge machines (die sinking EDM) - Testing of the accuracy - Part 1: Single-column machines (cross-slide table type and fixed-table type)
A description is not available for this item.
March 1, 1998
Machine tools - Test conditions for die sinking electro-discharge machines (EDM) - Terminology and testing of accuracy - Part 1: Single column machines (cross slide table type and fixed table type)
This part of ISO 11090 specifies, with reference to ISO 230-1 and ISO 230-2, geometric and machining tests and tests for checking accuracy and repeatability of numerically controlled positioning axes...

References

Advertisement