DIN 3852-2
Stud ends and ports of fittings, valves and plug screws - Part 2: Dimensions for pipe thread
active, Most Current
Buy Now
Organization: | DIN |
Publication Date: | 1 May 2014 |
Status: | active |
Page Count: | 11 |
ICS Code (Piping and couplings): | 23.100.40 |
ICS Code (Pipeline components and pipelines in general): | 23.040.01 |
scope:
This standard specifies the dimensions, types and designation of stud ends for fittings, valves and plug screws (port plugs) and their ports that are not specified in DIN EN ISO 1179-1 to DIN EN ISO 1179-4.
DIN 3852-2 contains specifications for component parts with
a) pipe threads where pressure-tight joints are not made on the threads as in DIN EN ISO 228-1 and
b) Whitworth pipe threads as in DIN 3858.
Document History
DIN 3852-2
May 1, 2014
Stud ends and ports of fittings, valves and plug screws - Part 2: Dimensions for pipe thread
This standard specifies the dimensions, types and designation of stud ends for fittings, valves and plug screws (port plugs) and their ports that are not specified in DIN EN ISO 1179-1 to DIN EN ISO...
November 1, 2000
Stud ends and tapped holes with pipe thread, for use with compression couplings, valves and screw plugs; Dimensions
This standard specifies the dimensions and designation for stud ends and tapped holes with pipe thread for use with compression couplings, valves and screw plugs.
The dimensions comply with those...
November 1, 1991
Stud ends and tapped holes with pipe thread, for use with compression couplings; valves and screw plugs; dimensions
A description is not available for this item.