DIN 3852-2
Stud ends and tapped holes with pipe thread, for use with compression couplings, valves and screw plugs; Dimensions
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 November 2000 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Pipeline components and pipelines in general): | 23.040.01 |
scope:
This standard specifies the dimensions and designation for stud ends and tapped holes with pipe thread for use with compression couplings, valves and screw plugs.
The dimensions comply with those given in IS0 11 79-1 and IS0 11 79-4.
Document History
May 1, 2014
Stud ends and ports of fittings, valves and plug screws - Part 2: Dimensions for pipe thread
This standard specifies the dimensions, types and designation of stud ends for fittings, valves and plug screws (port plugs) and their ports that are not specified in DIN EN ISO 1179-1 to DIN EN ISO...
DIN 3852-2
November 1, 2000
Stud ends and tapped holes with pipe thread, for use with compression couplings, valves and screw plugs; Dimensions
This standard specifies the dimensions and designation for stud ends and tapped holes with pipe thread for use with compression couplings, valves and screw plugs.
The dimensions comply with those...
November 1, 1991
Stud ends and tapped holes with pipe thread, for use with compression couplings; valves and screw plugs; dimensions
A description is not available for this item.