DIN 3859-1
Compression couplings - Part 1: Technical delivery conditions
| Organization: | DIN |
| Publication Date: | 1 September 2005 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Flanges, couplings and joints): | 23.040.60 |
scope:
This standard specifies technical delivery conditions for compression fittings and couplings complying with DIN 3850 and DIN EN ISO 8434-1 and the corresponding connection sides of the hose fittings complying with DIN 20066, DIN ISO 12151-2 and DIN ISO 12151-3.
This standard also applies to complete connections and their individual parts - e.g. connecting pipes, sealing elements, union nuts, union screws and banjo bolts.
This standard may be applied to other standard and non-standard fittings and couplings if reference is made to this standard.
Document History