DIN 3861

Non-soldering compression fittings - Compression rings - Design

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 September 2016
Status: active
Page Count: 10
ICS Code (Piping and couplings): 23.100.40
scope:

This standard applies to compression rings (cutting rings) used for non-soldering compression fittings (connectors) with a cutting ring as in DIN 2353. It also specifies the types of compression rings.

This standard supplements DIN EN ISO 8434-1:2008-02 with sizes and details not included therein.

Additionally, the type W port is specified for the nominal size LL16 (see Annex A).

Document History

DIN 3861
September 1, 2016
Non-soldering compression fittings - Compression rings - Design
This standard applies to compression rings (cutting rings) used for non-soldering compression fittings (connectors) with a cutting ring as in DIN 2353. It also specifies the types of compression...
November 1, 2002
Compression rings for use with compression couplings
A description is not available for this item.

References

Advertisement