DIN EN ISO 286-2
Geometrical product specifications (GPS) - ISO code system for tolerances on linear sizes - Part 2: Tables of standard tolerance classes and limit deviations for holes and shafts (ISO 286-2:2010 + Cor 1:2013) (includes Corrigendum :2013)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 September 2019 |
| Status: | active |
| Page Count: | 61 |
| ICS Code (Limits and fits): | 17.040.10 |
| ICS Code (Geometrical Product Specification (GPS)): | 17.040.40 |
Document History
DIN EN ISO 286-2
September 1, 2019
Geometrical product specifications (GPS) - ISO code system for tolerances on linear sizes - Part 2: Tables of standard tolerance classes and limit deviations for holes and shafts (ISO 286-2:2010 + Cor 1:2013) (includes Corrigendum :2013)
A description is not available for this item.
February 1, 2019
Geometrical product specifications (GPS) - ISO code system for tolerances on linear sizes - Part 2: Tables of standard tolerance classes and limit deviations for holes and shafts (ISO 286-2:2010 + Cor 1:2013) (includes Corrigendum :2013)
This part of ISO 286 gives values of the limit deviations for commonly used tolerance classes for holes and shafts calculated from the tables given in ISO 286-1. This part of ISO 286 covers values...
November 1, 2010
Geometrical product specifications (GPS) - ISO code system for tolerances on linear sizes - Part 2: Tables of standard tolerance classes and limit deviations for holes and shafts (ISO 286-2:2010)
This part of ISO 286 gives values of the limit deviations for commonly used tolerance classes for holes and shafts calculated from the tables given in ISO 286-1. This part of ISO 286 covers values...