DIN 2353

Non-soldering compression fittings with cutting ring - Complete fittings and survey

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 January 2013
Status: active
Page Count: 15
ICS Code (Flanges, couplings and joints): 23.040.60
scope:

This document is applicable to complete non-soldered pipe fittings with a compression ring (ferrule) und union nut according to DIN EN ISO 8434-1, that are provided with a short tapered stud end or male stud end according to DIN 3852-1 and DIN 3852-2.

This standard gives an overview of the types and dimensions of compression fittings and couplings that are assembled from standardized parts and are not covered in DIN EN ISO 8434-1. It can be used to select fittings and determine the size of assemblies.

NOTE Standard design straight stud ends are covered in DIN EN ISO 8434-1.

Document History

DIN 2353
January 1, 2013
Non-soldering compression fittings with cutting ring - Complete fittings and survey
This document is applicable to complete non-soldered pipe fittings with a compression ring (ferrule) und union nut according to DIN EN ISO 8434-1, that are provided with a short tapered stud end or...
December 1, 1998
Compression fittings and couplings
This standard specifies the design and dimensions of compression fittings and couplings, with stud ends in compliance with DIN 3852-1, DIN 3852-2 or DIN 3852-1 1, as well as IS0 61 49-1, IS0 61 49-2...

References

Advertisement