DIN 2353
Compression fittings and couplings
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 December 1998 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Flanges, couplings and joints): | 23.040.60 |
scope:
This standard specifies the design and dimensions of compression fittings and couplings, with stud ends in compliance with DIN 3852-1, DIN 3852-2 or DIN 3852-1 1, as well as IS0 61 49-1, IS0 61 49-2 and IS0 61 49-3, which are made from standardized components and are not covered in IS0 8434-1.
See clause 5 for list of coupling assembly components.
Document History
January 1, 2013
Non-soldering compression fittings with cutting ring - Complete fittings and survey
This document is applicable to complete non-soldered pipe fittings with a compression ring (ferrule) und union nut according to DIN EN ISO 8434-1, that are provided with a short tapered stud end or...
DIN 2353
December 1, 1998
Compression fittings and couplings
This standard specifies the design and dimensions of compression fittings and couplings, with stud ends in compliance with DIN 3852-1, DIN 3852-2 or DIN 3852-1 1, as well as IS0 61 49-1, IS0 61 49-2...