UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DIN EN 2267-012

Aerospace series - Cables, electrical, for general purpose - Operating temperatures between -55 °C and 260 °C - Part 012: DZ family, single UV laser printable for use in low pressure atmosphere - Product standard; German and English version EN 2267-012:2015

active, Most Current
Organization: DIN
Publication Date: 1 September 2015
Status: active
Page Count: 25
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard specifies the characteristics of UV laser printable electrical wires DZ family for use in the on board:

- 115 V (phase to neutral) or 200 V (phase to phase) electrical network of aircraft.

- 230 V (phase to neutral) or 400 V (phase to phase) electrical network of aircraft and particularly use in non-pressurized areas.

This cable family is used at operating temperature between âˆ'65 °C and 260 °C. These cables are demonstrated to be arc resistant for both networks (115 V and 230 V).

It shall also be possible to mark these cables by qualified compatible marking. These markings shall satisfy the requirements of EN 3838.

Document History

August 1, 2022
Aerospace series - Cables, electrical, for general purpose - Operating temperatures between -55 °C and 260 °C - Part 012: DZ family, single UV laser printable for use in low pressure atmosphere - Product standard; English version prEN 2267-012:2022
A description is not available for this item.
DIN EN 2267-012
September 1, 2015
Aerospace series - Cables, electrical, for general purpose - Operating temperatures between -55 °C and 260 °C - Part 012: DZ family, single UV laser printable for use in low pressure atmosphere - Product standard; German and English version EN 2267-012:2015
This European Standard specifies the characteristics of UV laser printable electrical wires DZ family for use in the on board: - 115 V (phase to neutral) or 200 V (phase to phase) electrical network...
March 1, 2015
Aerospace series - Cables, electrical, for general purpose - Operating temperatures between -65 °C and 260 °C - Part 012: DZ family, single UV laser printable for use in low pressure atmosphere - Product standard; German and English version FprEN 2267-012:2014
A description is not available for this item.

References

Advertisement