UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO/IEC 29341-20-11

Information technology - UPnP Device Architecture - Part 20-11: Audio video device control protocol - Level 4 - Connection manager service

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 September 2017
Status: active
Page Count: 84
ICS Code (Interface and interconnection equipment): 35.200
scope:

This service definition is compliant with the UPnP Device Architecture version 1.0 [14].

This service-type enables modeling of streaming capabilities of A/V devices, and binding of those capabilities between devices. Each device that is able to send or receive a stream according to the UPnP AV Architecture will have 1 instance of the ConnectionManager service. This service provides a mechanism for control points to:

a) Perform capability matching between source/server devices and sink/renderer devices,

b) Find information about currently ongoing transfers in the network,

c) Setup and teardown connections between devices (when required by the streaming protocol).

The ConnectionManager service is generic enough to properly abstract different kinds of streaming mechanisms, such as HTTP-based streaming, RTSP/RTP-based and 1394-based streaming.

The ConnectionManager enables control points to abstract from physical media interconnect technology when making connections. The term 'stream' used in this service template refers to both analog and digital data transfer.

Document History

ISO/IEC 29341-20-11
September 1, 2017
Information technology - UPnP Device Architecture - Part 20-11: Audio video device control protocol - Level 4 - Connection manager service
This service definition is compliant with the UPnP Device Architecture version 1.0 [14]. This service-type enables modeling of streaming capabilities of A/V devices, and binding of those...

References

Advertisement