IEC 61883-2
Consumer audio/video equipment – Digital interface – Part 2: SD-DVCR data transmission
active, Most Current
Buy Now
| Organization: | IEC |
| Publication Date: | 1 August 2004 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
| ICS Code (Audio, video and audiovisual systems in general): | 33.160.01 |
scope:
This part of IEC 61883 specifies the packet format and the transmission timing for SD-DVCR data. It describes the specifications for the IEEE 1394 packet, the CIP header for 525-60 and 625-50 television systems, and the transmission timing.
Document History
IEC 61883-2
August 1, 2004
Consumer audio/video equipment – Digital interface – Part 2: SD-DVCR data transmission
This part of IEC 61883 specifies the packet format and the transmission timing for SD-DVCR data. It describes the specifications for the IEEE 1394 packet, the CIP header for 525-60 and 625-50...
February 1, 1998
Consumer Audio/Video Equipment - Digital Interface - Part 2: SD-DVCR Data Transmission
A description is not available for this item.