IEC/TR 62712
Professional tape-less camera recorder
| Organization: | IEC |
| Publication Date: | 1 October 2011 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Video systems): | 33.160.40 |
scope:
This Technical Report summarizes the results of the study on products and market status of professional tape-less camera recorders. This report also includes the guideline on the possibilities of standardizations for professional tape-less camera recorders, including the following components:
- codec;
- file format;
- metadata;
- recording media;
- interface.
NOTE 1 Each professional tape-less camera recorder used for the product survey is defined as "PRODUCT".
NOTE 2 Since each PRODUCT is also defined as a "product series" of each manufacturer, PRODUCT may include two or more models with different product specifications.
NOTE 3 Some of the names described in this report represent a trademark or registered trademark of the respective companies. However, symbols such as TM and ® are omitted in this report.
NOTE 4 The interface specifications investigated in this project were limited to a file transfer or compressed bit stream transfer since this report is focusing on a file-based specification.
NOTE 5 The detail specification of each PRODUCT is shown in Annex A.
Document History