UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO/IEC 29341-20-10

Information technology - UPnP Device Architecture Part 20-10: Audio video device control protocol - Level 4 - Audio video transport service

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 September 2017
Status: active
Page Count: 132
ICS Code (Interface and interconnection equipment): 35.200
scope:

This service definition is compliant with UPnP Device Architecture version 1.0 [14].

This service type enables control over the transport of audio and video streams. The service type defines a common model for A/V transport control suitable for a generic user interface. It can be used to control a wide variety of disc, tape and solid-state based media devices such as CD players, VCRs and MP3 players. A minimal implementation of this service can be used to control tuners.

The service type is related to the ConnectionManager service type, which describes A/V connection setup procedures, and the ContentDirectory service, which offers meta-information about the resource stored on the media. AVTransport also offers an action to retrieve any metadata embedded in the resource itself.

This service type does not offer scheduled recording.

Document History

ISO/IEC 29341-20-10
September 1, 2017
Information technology - UPnP Device Architecture Part 20-10: Audio video device control protocol - Level 4 - Audio video transport service
This service definition is compliant with UPnP Device Architecture version 1.0 [14]. This service type enables control over the transport of audio and video streams. The service type defines a...

References

Advertisement