ASTM International - ASTM D3846-08(2015)
Standard Test Method for In-Plane Shear Strength of Reinforced Plastics
| Organization: | ASTM International |
| Publication Date: | 1 September 2015 |
| Status: | active |
| Page Count: | 3 |
| ICS Code (Reinforced plastics): | 83.120 |
significance And Use:
5.1 Shear tests of various kinds are widely used in the reinforced plastics industry to assess the strength of the reinforcement-to-res
scope:
1.1 This test method covers the determination of the in-plane shear strength of reinforced thermosetting plastics in flat sheet form in thicknesses ranging from 2.54 to 6.60 mm (0.100 to 0.260 in.). This protocol in not for reinforced pultruded thermoset products, which may use Test Method D2344/D2344M.
1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Note 1: There is no known ISO equivalent to this standard.
Document History