UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CSA ISO/IEC 17594

Information technology - Cases for 120 mm and 80 mm DVD-RAM disks

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2005
Status: active
Page Count: 126
scope:

This International Standard specifies the characteristics of a case for use with the 120 mm and 80 mm DVDRAM disks specified in International Standard ISO/IEC 17592. The present International Standard specifies nine related , but different implementations of this case, viz.

Type 1 A case for a one-sided (Type 1S) or a two-sided (Type 2S) 120 mm DVD-RAM disk such that the disk cannot be removed from the case. This case is reversible.

Type 2 A case for a one-sided (Type 1S) 120 mm DVD-RAM disk such that the disk may be removed from the case. This case is not reversible.

Type 3 A case into which a one-sided (Type 1S) or a two-sided (Type 2S) 120 mm DVD-RAM disk may be inserted, then used as a cartridge. This case is not reversible.

Type 4 A case for a two-sided (Type 2S) 120 mm DVD-RAM disk such that the disk may be removed from the case. This case is reversible.

Type 5 A case into which a one-sided (Type 1S) or a two-sided (Type 2S) 120 mm DVD-RAM disk may be inserted, then used as a cartridge. This case is reversible.

Type 6 A case for a two-sided (Type 2S) 80 mm DVD-RAM disk such that the disk may be removed from the case. This case is reversible.

Type 7 A case for a one-sided (Type 1S) 80 mm DVD-RAM disk such that the disk may be removed from the case. This case is not reversible.

Type 8 A case into which a two-sided (Type 2S) 80 mm DVD-RAM disk may be inserted, then used as a cartridge. This case is reversible.

Type 9 A case into which a one-sided (Type 1S) 80 mm DVD-RAM disk may be inserted, then used as a cartridge. This case is not reversible.

This International Standard specifies

- the environments in which the cases are to be operated and stored;

- the dimensional and mechanical characteristics of the case, so as to provide mechanical interchangeability between data processing systems;

This International Standard provides for mechanical interchange between optical disk drives. Together with International Standard ISO/IEC 17592 for 120 mm (4,7 Gbytes per side) and 80 mm (1,46 Gbytes per side) DVD-RAM disks and a standard for volume and file structure, it provides for full data interchange between data processing systems.

Document History

October 1, 2005
Information technology Cases for 120 mm and 80 mm DVD-RAM disks
This International Standard specifies the characteristics of a case for use with the 120 mm and 80 mm DVDRAM disks specified in International Standard ISO/IEC 17592. The present International...
October 1, 2005
Information technology - Cases for 120 mm and 80 mm DVD-RAM disks
This International Standard specifies the characteristics of a case for use with the 120 mm and 80 mm DVDRAM disks specified in International Standard ISO/IEC 17592. The present International...
CSA ISO/IEC 17594
January 1, 2005
Information technology - Cases for 120 mm and 80 mm DVD-RAM disks
This International Standard specifies the characteristics of a case for use with the 120 mm and 80 mm DVDRAM disks specified in International Standard ISO/IEC 17592. The present International...

References

Advertisement